CABLE 3COND 18AWG BLACK SHLD 1M
CABLE 3COND 18AWG BLACK SHLD 5M
CABLE 3COND 18AWG BLK SHLD 30M
CABLE 3COND 18AWG BLK SHLD METER
CABLE 3COND 18AWG BLK SHLD 502'
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 839-30-02418-1-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) |
| Cable Conductor | Copper, Tinned |