4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil 502.0' (153.0m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil 3.28' (1.00m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil 16.40' (5.00m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil 98.43' (30.00m)
MULTI-PAIR 4COND 28AWG BLK METER
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | 839-30-01639-ND | 839-30-01639-1-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Thermoplastic Polyurethane (TPU) | Thermoplastic Polyurethane (TPU) |
| Cable Insulation | Polyethylene | Polyethylene |
| Cable Conductor | Copper, Tinned | Copper, Tinned |