2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 98.43' (30.00m)
2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 3.28' (1.00m)
2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 16.40' (5.00m)
CABLE 2COND 22AWG BLACK METER
2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 502.0' (153.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 839-30-01005-30-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |