CBL 2CON 28AWG BLK/RED METER
2 Conductor Multi-Conductor Cable Black, Red 28 AWG 502.0' (153.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 839-30-00810-DS-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |