Tensility International Corporation Power, Line Cables and Extension Cords 11-00026

Description
6.56' (2.00m) Power Cord White NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord White NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 839-11-00026-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
839-11-00026-ND
Power, Line Cables and Extension Cords 839-11-00026-ND
6.56' (2.00m) Power Cord White NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2

6.56' (2.00m) Power Cord White NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-11-00026-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers