Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TENSILITY INTERNATIONAL CORPORATION
10-05812 -- BARREL POWER CABLES
Tensility International Corporation
Barrel Power Cables
10-05812
Description
CBL ASSY 2.1 MM PLUG-CBL FLAT 6'
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CBL ASSY 2.1 MM PLUG-CBL FLAT 6'
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
839-10-05812-ND
Barrel Power Cables
839-10-05812-ND
CBL ASSY 2.1 MM PLUG-CBL FLAT 6'
CBL ASSY 2.1 MM PLUG-CBL FLAT 6'
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
839-10-05812-ND
Product Name
Barrel Power Cables
Cable Type
Flat Cable
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
ExaMAX
10129954-A01502JLF
Specs
Cable Type
Flat Cable
Cable Length
4.92 ft (15 dm)
Connector Type
Cable Assemblies
View Details
Sensata Technologies
Mating Cable Connector UL PVC for M12
Specs
Connector Type
M12
View Details
WAGO
System cable
706-3340/401-200
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
6.56 ft (20 dm)
View Details
3
suppliers
Infineon Technologies AG
Accessories, Gate leads
GATELEAD MEDIUM POWER
Specs
Standards / Certifications
RoHS
View Details