Tensility International Corporation USB Cables 10-03397

Description
USB 2.0 Cable Micro B Male to Micro B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable Micro B Male to Micro B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 839-10-03397-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable Micro B Male to Micro B Male 3.28' (1.00m) Shielded

USB 2.0 Cable Micro B Male to Micro B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 10-03397 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
10-03397
Cable Assemblies - USB Cables 10-03397
CBL USB2.0 MCR B PLUG-MCR B PLUG

CBL USB2.0 MCR B PLUG-MCR B PLUG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 839-10-03397-ND 10-03397
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details