Tensility International Corporation USB Cables 10-03387

Description
USB 2.0 Cable A Male to Micro B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Micro B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 839-10-03387-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Micro B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to Micro B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 10-03387 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
10-03387
Cable Assemblies - USB Cables 10-03387
CBL USB2.0 A PLG-MCR B PLG 3.28'

CBL USB2.0 A PLG-MCR B PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 839-10-03387-ND 10-03387
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers