Tensility International Corporation Barrel Audio Cables 10-03210

Description
"Cable Stereo (3 Conductor, TRS) Phone Jack, 3.5mm (1/8"") To Cable (Round) 19.7' (6.00m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Jack, 3.5mm (1/8"") To Cable (Round) 19.7' (6.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 839-10-03210-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
839-10-03210-ND
Barrel Audio Cables 839-10-03210-ND
"Cable Stereo (3 Conductor, TRS) Phone Jack, 3.5mm (1/8"") To Cable (Round) 19.7' (6.00m)"

"Cable Stereo (3 Conductor, TRS) Phone Jack, 3.5mm (1/8"") To Cable (Round) 19.7' (6.00m)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-10-03210-ND
Product Name Barrel Audio Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers