Tensility International Corporation Barrel Power Cables 10-02561

Description
Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Plug, Right Angle Flat 3.00' (915.00mm)
Request a Quote Datasheet
Description
Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Plug, Right Angle Flat 3.00' (915.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - 839-10-02561-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
839-10-02561-ND
Barrel Power Cables 839-10-02561-ND
Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Plug, Right Angle Flat 3.00' (915.00mm)

Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Plug, Right Angle Flat 3.00' (915.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-10-02561-ND
Product Name Barrel Power Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ribbon Cable - 1792577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details