Tensility International Corporation Rectangular Cable Assemblies 10-02413

Description
2 Position Cable Assembly Rectangular SAE Connector to SAE Connector 12.0' (3.66m)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular SAE Connector to SAE Connector 12.0' (3.66m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 839-10-02413-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
839-10-02413-ND
Rectangular Cable Assemblies 839-10-02413-ND
2 Position Cable Assembly Rectangular SAE Connector to SAE Connector 12.0' (3.66m)

2 Position Cable Assembly Rectangular SAE Connector to SAE Connector 12.0' (3.66m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-10-02413-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details