Tensility International Corporation Barrel Power Cables 10-01063

Description
Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - 839-10-01063-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
839-10-01063-ND
Barrel Power Cables 839-10-01063-ND
Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)

Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-10-01063-ND
Product Name Barrel Power Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details