Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TENSILITY INTERNATIONAL CORPORATION
10-00545 -- CIRCULAR CABLE ASSEMBLIES
Tensility International Corporation
Circular Cable Assemblies
10-00545
Description
Cable Assembly 6.00' (1.83m)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
839-1096-ND
Circular Cable Assemblies
839-1096-ND
Cable Assembly 6.00' (1.83m)
Cable Assembly 6.00' (1.83m)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
839-1096-ND
Product Name
Circular Cable Assemblies
Cable Length
6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
H07 V-K Single Fine Wire Stranded
86023140
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
Amphenol Communications Solutions
Mini-SAS
10111837-P010001LF
Specs
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
TE Connectivity
Twisted Pair Cable
053333-000
Specs
Product Category
Cable
Cable Insulation
Radiation-Crosslinked, Modified ETFE
Cable Conductor
Copper
View Details
2
suppliers