Tensility International Corporation Barrel Power Cables 053-0377R

Description
Cable Assembly 2.5mm ID, 5.5mm OD Jack to Plug Flat 6.0' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 2.5mm ID, 5.5mm OD Jack to Plug Flat 6.0' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - 839-053-0377R-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
839-053-0377R-ND
Barrel Power Cables 839-053-0377R-ND
Cable Assembly 2.5mm ID, 5.5mm OD Jack to Plug Flat 6.0' (1.83m)

Cable Assembly 2.5mm ID, 5.5mm OD Jack to Plug Flat 6.0' (1.83m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-053-0377R-ND
Product Name Barrel Power Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers