REED-Direct Vibration Meter W/ RS232 Cable VM-6360+RS232

Description
Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off AC output socket for connecting optional headphones for use as an electronic stethosope Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying case SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 40.00 cm/s, 0.00-16.00 in/s (RMS) Acceleration: 0.1 to 400.0 m/s2, 0.3 to 1312 ft/s (peak); Displacement: 0.001 to 4.000 mm, 0.04 to 160.0 mil (peak-peak); RPM: 60 to 99,999 rpm; Frequency: 1 to 20 kHz Frequency Ranges: Acceleration: 10 to 1kHz ("1" mode), 10 to 10kHz ("10" mode); Velocity: 10Hz to 1kHz; Displacement: 10Hz to 1kHz Accuracy: ±5% rdg. + 2 dgt. Power Supply: 4 x 1.5V "AAA" batteries Dimensions: 124 x 60 x 30mm Weight: 120g
Description
Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off AC output socket for connecting optional headphones for use as an electronic stethosope Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying case SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 40.00 cm/s, 0.00-16.00 in/s (RMS) Acceleration: 0.1 to 400.0 m/s2, 0.3 to 1312 ft/s (peak); Displacement: 0.001 to 4.000 mm, 0.04 to 160.0 mil (peak-peak); RPM: 60 to 99,999 rpm; Frequency: 1 to 20 kHz Frequency Ranges: Acceleration: 10 to 1kHz ("1" mode), 10 to 10kHz ("10" mode); Velocity: 10Hz to 1kHz; Displacement: 10Hz to 1kHz Accuracy: ±5% rdg. + 2 dgt. Power Supply: 4 x 1.5V "AAA" batteries Dimensions: 124 x 60 x 30mm Weight: 120g

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter W/ RS232 Cable - VM-6360+RS232 - REED-Direct
Niagara Falls, NY, USA
Vibration Meter W/ RS232 Cable
VM-6360+RS232
Vibration Meter W/ RS232 Cable VM-6360+RS232
Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off AC output socket for connecting optional headphones for use as an electronic stethosope Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying case SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 40.00 cm/s, 0.00-16.00 in/s (RMS) Acceleration: 0.1 to 400.0 m/s2, 0.3 to 1312 ft/s (peak); Displacement: 0.001 to 4.000 mm, 0.04 to 160.0 mil (peak-peak); RPM: 60 to 99,999 rpm; Frequency: 1 to 20 kHz Frequency Ranges: Acceleration: 10 to 1kHz ("1" mode), 10 to 10kHz ("10" mode); Velocity: 10Hz to 1kHz; Displacement: 10Hz to 1kHz Accuracy: ±5% rdg. + 2 dgt. Power Supply: 4 x 1.5V "AAA" batteries Dimensions: 124 x 60 x 30mm Weight: 120g
  • Piezoelectric accelerometer
  • 4-digit, 18mm high LCD readout with data hold
  • Metric/imperial conversion
  • Low battery indication and auto power off
  • AC output socket for connecting optional headphones for use as an electronic stethosope
  • Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying case
    SPECIFICATIONS:
    Ranges: Velocity: 0.01 cm/s to 40.00 cm/s, 0.00-16.00 in/s (RMS)
    Acceleration: 0.1 to 400.0 m/s2, 0.3 to 1312 ft/s (peak);
    Displacement: 0.001 to 4.000 mm, 0.04 to 160.0 mil (peak-peak);
    RPM: 60 to 99,999 rpm;
    Frequency: 1 to 20 kHz
    Frequency Ranges:
    Acceleration: 10 to 1kHz ("1" mode), 10 to 10kHz ("10" mode);
    Velocity: 10Hz to 1kHz;
    Displacement: 10Hz to 1kHz
    Accuracy: ±5% rdg. + 2 dgt.
    Power Supply: 4 x 1.5V "AAA" batteries
    Dimensions: 124 x 60 x 30mm
    Weight: 120g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number VM-6360+RS232
Product Name Vibration Meter W/ RS232 Cable
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218925-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 600 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Acceleration, Velocity, Displacement
View Details
Condition Monitoring Vibration Meter - PCE-VDL 16I - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 16 g
Frequency Range 1600 Hz
View Details