REED-Direct Caliper, Digital DC-515

Description
CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
Description
CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)

Suppliers

Company
Product
Description
Supplier Links
Caliper, Digital - DC-515 - REED-Direct
Niagara Falls, NY, USA
Caliper, Digital
DC-515
Caliper, Digital DC-515
CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)

CALIPER, DIGITAL, 0-6" /0-150MM

  • 6 digit LCD display
  • mm/inch select and zero button

SPECIFICATIONS:
Range: 0 to 6"/0 to 150mm
Resolution: 0.0005"/0.01mm
Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm)
Weight: 5.11 oz (145g)

Supplier's Site

Technical Specifications

  REED-Direct
Product Category Dimensional Gages and Instruments
Product Number DC-515
Product Name Caliper, Digital
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 375 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details