Tenacious Holdings, Inc. / Ergodyne Ergodyne Glowear 8365 High-Visibility Orange 3XL Polyester Rain Jacket - Fits 50 to 54 in Chest - 720476-24317 24317

Description
The Ergodyne Glowear rain jacket is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 3XL.
Description
The Ergodyne Glowear rain jacket is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 3XL.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ergodyne Glowear 8365 High-Visibility Orange Rain Jacket is designed for safety and visibility, meeting ANSI/ISEA 107-2010 standards for Performance Class 3. This jacket is made from durable polyester and is available in size 3XL, fitting chest sizes from 50 to 54 inches. It features a substantial amount of visible background material, measuring 2,031 square inches, and includes 349 square inches of visible retroreflective material, ensuring high visibility in various conditions. The product is third-party certified, confirming compliance with safety requirements.

Datasheet Summary
Powered by GS/AI

The Ergodyne Glowear 8365 High-Visibility Orange Rain Jacket is designed for safety and visibility, meeting ANSI/ISEA 107-2010 standards for Performance Class 3. This jacket is made from durable polyester and is available in size 3XL, fitting chest sizes from 50 to 54 inches. It features a substantial amount of visible background material, measuring 2,031 square inches, and includes 349 square inches of visible retroreflective material, ensuring high visibility in various conditions. The product is third-party certified, confirming compliance with safety requirements.

Suppliers

Company
Product
Description
Supplier Links
Ergodyne Glowear 8365 High-Visibility Orange 3XL Polyester Rain Jacket - Fits 50 to 54 in Chest - 720476-24317 - 720476-24317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ergodyne Glowear 8365 High-Visibility Orange 3XL Polyester Rain Jacket - Fits 50 to 54 in Chest - 720476-24317
720476-24317
Ergodyne Glowear 8365 High-Visibility Orange 3XL Polyester Rain Jacket - Fits 50 to 54 in Chest - 720476-24317 720476-24317
The Ergodyne Glowear rain jacket is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 3XL.

The Ergodyne Glowear rain jacket is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 3XL.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 720476-24317
Product Name Ergodyne Glowear 8365 High-Visibility Orange 3XL Polyester Rain Jacket - Fits 50 to 54 in Chest - 720476-24317
Clothing Type Jacket/Coat; Shirt; Vest
Unlock Full Specs
to access all available technical data

Similar Products

T-Shirts - 100227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details