Tenacious Holdings, Inc. / Ergodyne Ergodyne Glowear 8310HL High-Visibility Orange 2XL/3XL Polyester Mesh High-Visibility & Reflective Vest - 1 Pockets - Fits 52 to 58 in Chest - 720476-22017 22017

Description
The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 2XL/3XL. Has 1 pockets to aid in storage of essentials and for organization.
Description
The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 2XL/3XL. Has 1 pockets to aid in storage of essentials and for organization.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ergodyne Glowear 8310HL is a high-visibility vest designed for safety in various environments. It is made from polyester mesh and comes in a high-visibility orange color. This vest meets ANSI/ISEA 107-2010 standards for Performance Class 3, ensuring compliance with safety regulations. The vest features a visible background material area of 1,300 square inches and a retroreflective material area of 320 square inches, providing adequate visibility in low-light conditions. It is available in size 2XL/3XL, fitting chest sizes from 52 to 58 inches, and includes one pocket for storage. The materials used in the vest have been third-party certified, confirming their quality and performance.

Datasheet Summary
Powered by GS/AI

The Ergodyne Glowear 8310HL is a high-visibility vest designed for safety in various environments. It is made from polyester mesh and comes in a high-visibility orange color. This vest meets ANSI/ISEA 107-2010 standards for Performance Class 3, ensuring compliance with safety regulations. The vest features a visible background material area of 1,300 square inches and a retroreflective material area of 320 square inches, providing adequate visibility in low-light conditions. It is available in size 2XL/3XL, fitting chest sizes from 52 to 58 inches, and includes one pocket for storage. The materials used in the vest have been third-party certified, confirming their quality and performance.

Suppliers

Company
Product
Description
Supplier Links
Ergodyne Glowear 8310HL High-Visibility Orange 2XL/3XL Polyester Mesh High-Visibility & Reflective Vest - 1 Pockets - Fits 52 to 58 in Chest - 720476-22017 - 720476-22017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ergodyne Glowear 8310HL High-Visibility Orange 2XL/3XL Polyester Mesh High-Visibility & Reflective Vest - 1 Pockets - Fits 52 to 58 in Chest - 720476-22017
720476-22017
Ergodyne Glowear 8310HL High-Visibility Orange 2XL/3XL Polyester Mesh High-Visibility & Reflective Vest - 1 Pockets - Fits 52 to 58 in Chest - 720476-22017 720476-22017
The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 2XL/3XL. Has 1 pockets to aid in storage of essentials and for organization.

The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is 2XL/3XL. Has 1 pockets to aid in storage of essentials and for organization.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 720476-22017
Product Name Ergodyne Glowear 8310HL High-Visibility Orange 2XL/3XL Polyester Mesh High-Visibility & Reflective Vest - 1 Pockets - Fits 52 to 58 in Chest - 720476-22017
Clothing Type Jacket/Coat; Shirt; Vest
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Andax Industries ChemMAX 1 C70130 Coverall - 4X-Large - C-70130-SS-Y-4X - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
View Details