Tenacious Holdings, Inc. / Ergodyne Ergodyne Glowear 8225HL High-Visibility Lime 4XL/5XL Polyester Solid High-Visibility & Reflective Vest - 3 Pockets - Fits 58 to 64 in Chest - 720476-21189 21189

Description
The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility lime and meets ANSI Class 2 standards. Proper sizing is important when buying this item. The size for this product is 4XL/5XL. Has 3 pockets to aid in storage of essentials and for organization.
Description
The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility lime and meets ANSI Class 2 standards. Proper sizing is important when buying this item. The size for this product is 4XL/5XL. Has 3 pockets to aid in storage of essentials and for organization.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ergodyne Glowear 8225HL is a high-visibility vest designed for safety and compliance with ANSI/ISEA 107-2010 standards, classified as Performance Class 2. This vest is made from durable polyester and features a bright lime color for enhanced visibility. It is available in sizes 4XL/5XL, accommodating chest sizes from 58 to 64 inches. The vest includes three pockets for convenient storage and organization of essential items. The product has been certified for its reflective and background material visibility, ensuring it meets safety requirements for high-visibility apparel.

Datasheet Summary
Powered by GS/AI

The Ergodyne Glowear 8225HL is a high-visibility vest designed for safety and compliance with ANSI/ISEA 107-2010 standards, classified as Performance Class 2. This vest is made from durable polyester and features a bright lime color for enhanced visibility. It is available in sizes 4XL/5XL, accommodating chest sizes from 58 to 64 inches. The vest includes three pockets for convenient storage and organization of essential items. The product has been certified for its reflective and background material visibility, ensuring it meets safety requirements for high-visibility apparel.

Suppliers

Company
Product
Description
Supplier Links
Ergodyne Glowear 8225HL High-Visibility Lime 4XL/5XL Polyester Solid High-Visibility & Reflective Vest - 3 Pockets - Fits 58 to 64 in Chest - 720476-21189 - 720476-21189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ergodyne Glowear 8225HL High-Visibility Lime 4XL/5XL Polyester Solid High-Visibility & Reflective Vest - 3 Pockets - Fits 58 to 64 in Chest - 720476-21189
720476-21189
Ergodyne Glowear 8225HL High-Visibility Lime 4XL/5XL Polyester Solid High-Visibility & Reflective Vest - 3 Pockets - Fits 58 to 64 in Chest - 720476-21189 720476-21189
The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility lime and meets ANSI Class 2 standards. Proper sizing is important when buying this item. The size for this product is 4XL/5XL. Has 3 pockets to aid in storage of essentials and for organization.

The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility lime and meets ANSI Class 2 standards. Proper sizing is important when buying this item. The size for this product is 4XL/5XL. Has 3 pockets to aid in storage of essentials and for organization.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 720476-21189
Product Name Ergodyne Glowear 8225HL High-Visibility Lime 4XL/5XL Polyester Solid High-Visibility & Reflective Vest - 3 Pockets - Fits 58 to 64 in Chest - 720476-21189
Clothing Type Jacket/Coat; Shirt; Vest
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details