The Ergodyne Proflex cut-resistant glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4342, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with armortex/eva/tpr and offers a hook & loop cuff. Proper sizing is important when buying this SKU. The size for this product is X-Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Impact-Resistant, Puncture-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 720476-17071 |
| Product Name | Ergodyne Proflex 925F(x)CP High-Visibility Lime X-Small Armortex/EVA/TPR Cut-Resistant Gloves - EN 388 3 Cut Resistance - Uncoated - 720476-17071 |
| Clothing Type | Gloves |