Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTW3903B-1575M

Description
5W3 (TTW) Temwell Type (customized) productions
Description
5W3 (TTW) Temwell Type (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTW3903B-1575M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTW3903B-1575M
Helical Band Pass Filter TTW3903B-1575M
5W3 (TTW) Temwell Type (customized) productions

5W3 (TTW) Temwell Type (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTW3903B-1575M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2725221 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 10000 MHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
LTCC Band Pass Filter, 2790 - 4370 MHz, 50Ω - BFCN-3491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3489 dB
View Details
2 suppliers