Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL6373F-801.25M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter TTL6373F-801.25M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL6373F-801.25M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 801 to 830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MFB-3475U, Passive MMIC 29 - 40 GHz Bandpass Filter - MFB-3475U - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 29000 to 40000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Band Pass Filter - 5o26125550 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -10 to 55 C (14 to 131 F)
Fc 1920 to 1980 MHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details