Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TT67342A-960M

Description
7H3 (TT) Order to make (customized) productions
Description
7H3 (TT) Order to make (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TT67342A-960M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TT67342A-960M
Helical Band Pass Filter TT67342A-960M
7H3 (TT) Order to make (customized) productions

7H3 (TT) Order to make (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TT67342A-960M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o27172270 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2170 MHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Ceramic Filters - 3157-TPCG-183+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9000 MHz
View Details