Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TT63783F-915M

Description
7H3 (TT) Order to make (customized) productions
Description
7H3 (TT) Order to make (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TT63783F-915M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TT63783F-915M
Helical Band Pass Filter TT63783F-915M
7H3 (TT) Order to make (customized) productions

7H3 (TT) Order to make (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TT63783F-915M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B116NC5S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11650 MHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 19 GHz Lowpass Filter - MFLP-00033CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 19000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details