RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AH8509 |
| Product Name | Rj45 Connector, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Tempo Communications |
| Connector Type | Modular Connector and RJ Connector |