E-6HW020N SERIES -- TEMPER LOAD RING / ADJUSTABLE SPACER
Temper Corporation
Temper Load Ring / Adjustable Spacer
E-6HW020N Series
Description
Temper Load Rings:
Eliminate Shimming
Optimize Bearing Life
Improve Accuracy
Simplify Bearing Installation
Compress at a Constant Force
Applications: Hydraulic pumps Speed reducers
Electric motors
Farm tractors
Mining equipment Lawn mowers
Conveyors
Irrigation units
Compressors
Boat motors
Sewing Machines
Axle wheel ends
Transmissions
Industrial trucks
Description
Temper Load Rings:
Eliminate Shimming
Optimize Bearing Life
Improve Accuracy
Simplify Bearing Installation
Compress at a Constant Force
Applications: Hydraulic pumps Speed reducers
Electric motors
Farm tractors
Mining equipment Lawn mowers
Conveyors
Irrigation units
Compressors
Boat motors
Sewing Machines
Axle wheel ends
Transmissions
Industrial trucks
Suppliers
Temper Load Rings:
Eliminate Shimming
Optimize Bearing Life
Improve Accuracy
Simplify Bearing Installation
Compress at a Constant Force
Applications: Hydraulic pumps Speed reducers
Electric motors
Farm tractors
Mining equipment Lawn mowers
Conveyors
Irrigation units
Compressors
Boat motors
Sewing Machines
Axle wheel ends
Transmissions
Industrial trucks
Temper Load Rings:
- Eliminate Shimming
- Optimize Bearing Life
- Improve Accuracy
- Simplify Bearing Installation
- Compress at a Constant Force
Applications:
- Hydraulic pumps
- Speed reducers
- Electric motors
- Farm tractors
- Mining equipment
- Lawn mowers
- Conveyors
|
- Irrigation units
- Compressors
- Boat motors
- Sewing Machines
- Axle wheel ends
- Transmissions
- Industrial trucks
|
Supplier's Site
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
E-6HW020N Series |
|
Product Name
|
Temper Load Ring / Adjustable Spacer |
|
Washer Type
|
Constant Force Spacer
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
3/8"
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
StainlessSteel; Austenitic
Metric Size
M10
View Details
Zhejiang Lisheng Spring Co., Ltd.
Washer Type
Wave
Material
StainlessSteel
Inside Diameter
7.283 inch (185.000 mm)
View Details