Tempatron Ltd. Pid Controller, 1/16Din, Hv Relay; Thermocouple Type Tempatron PID500MH-0000

Description
PID CONTROLLER, 1/16DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
PID CONTROLLER, 1/16DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pid Controller, 1/16Din, Hv Relay; Thermocouple Type Tempatron - 24M5953 - Newark, An Avnet Company
Chicago, IL, United States
Pid Controller, 1/16Din, Hv Relay; Thermocouple Type Tempatron
24M5953
Pid Controller, 1/16Din, Hv Relay; Thermocouple Type Tempatron 24M5953
PID CONTROLLER, 1/16DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes

PID CONTROLLER, 1/16DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 24M5953
Product Name Pid Controller, 1/16Din, Hv Relay; Thermocouple Type Tempatron
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 328811 - RS Components, Ltd.
Specs
Control Limit
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Negative Temperature Coefficient (NTC) 4-Phase Temperature and Time Controller - DTC-N - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Advanced Low Cryogenic Temperature Controller - Model 335 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details