Teltonika Networks RF Antennas PR1URF51

Description
WIFI SMA ANTENNA
Request a Quote Datasheet
Description
WIFI SMA ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1URF51-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1URF51-ND
RF Antennas 4703-PR1URF51-ND
WIFI SMA ANTENNA

WIFI SMA ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4703-PR1URF51-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2441.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details