Teltonika Networks RF Antennas PR1KS536

Description
5G MOBILE MAGNETIC SMA ANTENNA
Request a Quote Datasheet
Description
5G MOBILE MAGNETIC SMA ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1KS536-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1KS536-ND
RF Antennas 4703-PR1KS536-ND
5G MOBILE MAGNETIC SMA ANTENNA

5G MOBILE MAGNETIC SMA ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4703-PR1KS536-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Primary Frequency Range 2045.0 to 788500.0 MHz
Gain 3.6 dB
VSWR 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers