Teltonika Networks RF Antennas PR1KRT25

Description
BLUETOOTH MAGNETIC SMA ANTENNA
Request a Quote Datasheet
Description
BLUETOOTH MAGNETIC SMA ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1KRT25-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1KRT25-ND
RF Antennas 4703-PR1KRT25-ND
BLUETOOTH MAGNETIC SMA ANTENNA

BLUETOOTH MAGNETIC SMA ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4703-PR1KRT25-ND
Product Name RF Antennas
Applications Bluetooth
Primary Frequency Range 2450.0 MHz
Gain 2.5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details