Teltonika Networks RF Antennas PR1KCI49

Description
5G COMBO MIMO MOBILE/GNSS ANTENN
Request a Quote Datasheet
Description
5G COMBO MIMO MOBILE/GNSS ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1KCI49-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1KCI49-ND
RF Antennas 4703-PR1KCI49-ND
5G COMBO MIMO MOBILE/GNSS ANTENN

5G COMBO MIMO MOBILE/GNSS ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4703-PR1KCI49-ND
Product Name RF Antennas
Applications GPS; 5G, GNSS
Primary Frequency Range 780.0 to 3700.0 MHz
Gain 4.9 to 17 dB
VSWR 2 to 3.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details