TELIT
SL869GNS117T001 -- RF RECEIVERS
Telit
RF Receivers
SL869GNS117T001
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SL869GNS117T001 |
|
Product Name
|
RF Receivers |
|
Supply Voltage
|
Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.65V~5.5V
Data Rate
420000 kbps
View Details
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
2000 to 7000 MHz
View Details