Cellular EDGE, GLONASS, GPRS, GPS, GSM, HSDPA, HSUPA, LTE, UMTS Transceiver Module 700MHz, 850MHz, 900MHz, AWS1, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular EDGE, GLONASS, GPRS, GPS, GSM, HSDPA, HSUPA, LTE, UMTS Transceiver Module 700MHz, 850MHz, 900MHz, AWS1, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular EDGE, GLONASS, GPRS, GPS, GSM, HSDPA, HSUPA, LTE, UMTS Transceiver Module 700MHz, 850MHz, 900MHz, AWS1, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 943-PLAS9-XREL.1CT-ND | PLAS9-X REL.1 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 95.0 C (-40.0 to 203.0 F) | -40.0 to 95.0 C (-40.0 to 203.0 F) |
| Operating Frequency | 700 to 1900 MHz | 700 to 1900 MHz |
| Output Power | 33 dBm | 33 dBm |
| Package Type | Surface Mount; 208-BLGA Module | Surface Mount; 208-BLGA Module |