Manufacturer: Telit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159996-GE865-QUAD
Operating Supply Voltage: 3.8 V
Number of Pins: 64
Categories: Custom Parts
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159996-GE865-QUAD |
| Product Name | Custom Parts - Custom Parts (E - I) - GE865-QUAD |