Cellular LTE Transceiver Module 800MHz, 850MHz, 2.1GHz Antenna Not Included Surface Mount
Cellular LTE Transceiver Module 800MHz, 850MHz, 2.1GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 943-ELS31-JREL.3.01TR-ND | ELS31-J REL.3.01 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 800 to 2100 MHz | 800 to 2100 MHz |
| Package Type | Surface Mount; 114-SMD Module | Surface Mount; 114-SMD Module |