Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included DIN Rail
Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 943-EHS6TUSB-ND | EHS6T USB |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 90.0 C (-40.0 to 194.0 F) | -40.0 to 90.0 C (-40.0 to 194.0 F) |
| Operating Frequency | 800 to 2100 MHz | 800 to 2100 MHz |
| Output Power | 33 dBm | 33 dBm |
| Package Type | Module | Module |