Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 850MHz, 1.9GHz Antenna Not Included Surface Mount
Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 850MHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 943-EHS5-USREL.4TR-ND | EHS5-US REL.4 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 90.0 C (-40.0 to 194.0 F) | -40.0 to 90.0 C (-40.0 to 194.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz |
| Output Power | 33 dBm | 33 dBm |
| Package Type | Surface Mount; 106-BLGA Module | Surface Mount; 106-BLGA Module |