TelephoneStuff.com Walker - Clarity Cordless Phone W400

Description
900MHz amplified cordless phone with extra loud ringer. Features: - Clarity Power increases the volume of high frequency sound, with less than 1% distortion, so words are clearer and easier to understand Click here for a detailed explanation - Amplifies volume more than 30 times louder than a conventional telephone. Has a certified minimum gain of 30dB, much higher than the minimum level of 12dB required by the FCC for amplified telephones - Extra-large lighted keypad makes telephone easy to use, even in the dark - Extra-loud ringer in base & handset; ideal for those with high frequency hearing loss - Visual ringer light in base & handset; flashes in both locations when phone rings - 10 programmable memory settings for frequently called numbers of up to 16 digits - FCC regulations require all amplified telephones to revert to normal volume each time you hang up. With one touch, the Boost button returns your Clarity Power telephone to the amplification level you set the last time you used it - 2.5mm jack for use with a compatible headset - 3.5mm jack for monaural output for assistive listening devices
Description
900MHz amplified cordless phone with extra loud ringer. Features: - Clarity Power increases the volume of high frequency sound, with less than 1% distortion, so words are clearer and easier to understand Click here for a detailed explanation - Amplifies volume more than 30 times louder than a conventional telephone. Has a certified minimum gain of 30dB, much higher than the minimum level of 12dB required by the FCC for amplified telephones - Extra-large lighted keypad makes telephone easy to use, even in the dark - Extra-loud ringer in base & handset; ideal for those with high frequency hearing loss - Visual ringer light in base & handset; flashes in both locations when phone rings - 10 programmable memory settings for frequently called numbers of up to 16 digits - FCC regulations require all amplified telephones to revert to normal volume each time you hang up. With one touch, the Boost button returns your Clarity Power telephone to the amplification level you set the last time you used it - 2.5mm jack for use with a compatible headset - 3.5mm jack for monaural output for assistive listening devices

Suppliers

Company
Product
Description
Supplier Links
Walker - Clarity Cordless Phone - W400 - TelephoneStuff.com
Huntington Beach, CA, USA
Walker - Clarity Cordless Phone
W400
Walker - Clarity Cordless Phone W400
900MHz amplified cordless phone with extra loud ringer. Features: - Clarity Power increases the volume of high frequency sound, with less than 1% distortion, so words are clearer and easier to understand Click here for a detailed explanation - Amplifies volume more than 30 times louder than a conventional telephone. Has a certified minimum gain of 30dB, much higher than the minimum level of 12dB required by the FCC for amplified telephones - Extra-large lighted keypad makes telephone easy to use, even in the dark - Extra-loud ringer in base & handset; ideal for those with high frequency hearing loss - Visual ringer light in base & handset; flashes in both locations when phone rings - 10 programmable memory settings for frequently called numbers of up to 16 digits - FCC regulations require all amplified telephones to revert to normal volume each time you hang up. With one touch, the Boost button returns your Clarity Power telephone to the amplification level you set the last time you used it - 2.5mm jack for use with a compatible headset - 3.5mm jack for monaural output for assistive listening devices

900MHz amplified cordless phone with extra loud ringer.
Features:
- Clarity Power increases the volume of high frequency sound, with less than 1% distortion, so words are clearer and easier to understand Click here for a detailed explanation
- Amplifies volume more than 30 times louder than a conventional telephone. Has a certified minimum gain of 30dB, much higher than the minimum level of 12dB required by the FCC for amplified telephones
- Extra-large lighted keypad makes telephone easy to use, even in the dark
- Extra-loud ringer in base & handset; ideal for those with high frequency hearing loss
- Visual ringer light in base & handset; flashes in both locations when phone rings
- 10 programmable memory settings for frequently called numbers of up to 16 digits
- FCC regulations require all amplified telephones to revert to normal volume each time you hang up. With one touch, the Boost button returns your Clarity Power telephone to the amplification level you set the last time you used it
- 2.5mm jack for use with a compatible headset
- 3.5mm jack for monaural output for assistive listening devices

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number W400
Product Name Walker - Clarity Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details