TelephoneStuff.com Siemon VPC Vertical Patching Channel VPC-6

Description
Siemon’s Vertical Patching Channel (VPC) is designed as a stand-alone manager to be mounted between adjacent racks the VPC features a full length, hinged door on the front to conceal patch cord routing. The rear manager is open for ready routing of large bundles of horizontal/backbone cabling. With its easy access design, high capacity and professional appearance, the VPC is ideal for both installers and end users alike. Features: - Cable Access Holes allow cables to route easily between the front and rear of the channel - Available in standard 152mm (6 in.) version or new high capacity 304mm (12 in.) version - VPC-12: 2.1m x 305mm (7 ft. x 12 in.) vertical patching channel. Includes front cover, 12 rear channel retainers and mounting hardware - VPC-6: 2.1m x 152mm (7 ft. x 6 in.) vertical patching channel. Includes front cover, 6 rear channel retainers and mounting hardware - With an easy turn of a single knob, the full-length cover hinges in either direction to provide access to the entire vertical channel - Mounting holes on side of VPC provides compatibility with common 76mm and 152mm (3 in. and 6 in.) industry racking systems including Siemon’s RS-07 and XLBET frames as well as Siemon’s extended depth RS rack system - Optional quarter-turn cable managers can be mounted within vertical channels for additional management such as segregation of application specific cords
Description
Siemon’s Vertical Patching Channel (VPC) is designed as a stand-alone manager to be mounted between adjacent racks the VPC features a full length, hinged door on the front to conceal patch cord routing. The rear manager is open for ready routing of large bundles of horizontal/backbone cabling. With its easy access design, high capacity and professional appearance, the VPC is ideal for both installers and end users alike. Features: - Cable Access Holes allow cables to route easily between the front and rear of the channel - Available in standard 152mm (6 in.) version or new high capacity 304mm (12 in.) version - VPC-12: 2.1m x 305mm (7 ft. x 12 in.) vertical patching channel. Includes front cover, 12 rear channel retainers and mounting hardware - VPC-6: 2.1m x 152mm (7 ft. x 6 in.) vertical patching channel. Includes front cover, 6 rear channel retainers and mounting hardware - With an easy turn of a single knob, the full-length cover hinges in either direction to provide access to the entire vertical channel - Mounting holes on side of VPC provides compatibility with common 76mm and 152mm (3 in. and 6 in.) industry racking systems including Siemon’s RS-07 and XLBET frames as well as Siemon’s extended depth RS rack system - Optional quarter-turn cable managers can be mounted within vertical channels for additional management such as segregation of application specific cords

Suppliers

Company
Product
Description
Supplier Links
Siemon VPC Vertical Patching Channel - VPC-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon VPC Vertical Patching Channel
VPC-6
Siemon VPC Vertical Patching Channel VPC-6
Siemon’s Vertical Patching Channel (VPC) is designed as a stand-alone manager to be mounted between adjacent racks the VPC features a full length, hinged door on the front to conceal patch cord routing. The rear manager is open for ready routing of large bundles of horizontal/backbone cabling. With its easy access design, high capacity and professional appearance, the VPC is ideal for both installers and end users alike. Features: - Cable Access Holes allow cables to route easily between the front and rear of the channel - Available in standard 152mm (6 in.) version or new high capacity 304mm (12 in.) version - VPC-12: 2.1m x 305mm (7 ft. x 12 in.) vertical patching channel. Includes front cover, 12 rear channel retainers and mounting hardware - VPC-6: 2.1m x 152mm (7 ft. x 6 in.) vertical patching channel. Includes front cover, 6 rear channel retainers and mounting hardware - With an easy turn of a single knob, the full-length cover hinges in either direction to provide access to the entire vertical channel - Mounting holes on side of VPC provides compatibility with common 76mm and 152mm (3 in. and 6 in.) industry racking systems including Siemon’s RS-07 and XLBET frames as well as Siemon’s extended depth RS rack system - Optional quarter-turn cable managers can be mounted within vertical channels for additional management such as segregation of application specific cords

Siemon’s Vertical Patching Channel (VPC) is designed as a stand-alone manager to be mounted between adjacent racks the VPC features a full length, hinged door on the front to conceal patch cord routing. The rear manager is open for ready routing of large bundles of horizontal/backbone cabling. With its easy access design, high capacity and professional appearance, the VPC is ideal for both installers and end users alike.
Features:
- Cable Access Holes allow cables to route easily between the front and rear of the channel
- Available in standard 152mm (6 in.) version or new high capacity 304mm (12 in.) version
- VPC-12: 2.1m x 305mm (7 ft. x 12 in.) vertical patching channel. Includes front cover, 12 rear channel retainers and mounting hardware
- VPC-6: 2.1m x 152mm (7 ft. x 6 in.) vertical patching channel. Includes front cover, 6 rear channel retainers and mounting hardware
- With an easy turn of a single knob, the full-length cover hinges in either direction to provide access to the entire vertical channel
- Mounting holes on side of VPC provides compatibility with common 76mm and 152mm (3 in. and 6 in.) industry racking systems including Siemon’s RS-07 and XLBET frames as well as Siemon’s extended depth RS rack system
- Optional quarter-turn cable managers can be mounted within vertical channels for additional management such as segregation of application specific cords

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number VPC-6
Product Name Siemon VPC Vertical Patching Channel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2844585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 1849-130856C-E-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
2 suppliers
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details