TelephoneStuff.com CommScope - Uniprise Category 6 24-Port Patch Panel UNP600-24

Description
24 port category 6, 19-inch rack-mounted modular jack panel designed for quick and repeatable configuration of Category 6 circuits. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Features: - 24-port x RJ45 connectors - Universal A/B wiring - Termination options for either T568A or T568B wiring schemes - Offset terminations reduce crosstalk - Insertion life exceeds 750 cycles - Each 6-port module includes cable tie slots (and ties) to quickly secure cables - Includes icon labels with plastic holders for easy port identification - Meets Cat 6 requirements of ISO/IEC 11801 (Class E), EN50173-1 (Class E) and EIA/TIA 568B.2-1 - UL Listed Applications: - Telecommunications rooms - Equipment rooms - Main cross-connects - Intermediate cross-connnects - Data centers
Description
24 port category 6, 19-inch rack-mounted modular jack panel designed for quick and repeatable configuration of Category 6 circuits. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Features: - 24-port x RJ45 connectors - Universal A/B wiring - Termination options for either T568A or T568B wiring schemes - Offset terminations reduce crosstalk - Insertion life exceeds 750 cycles - Each 6-port module includes cable tie slots (and ties) to quickly secure cables - Includes icon labels with plastic holders for easy port identification - Meets Cat 6 requirements of ISO/IEC 11801 (Class E), EN50173-1 (Class E) and EIA/TIA 568B.2-1 - UL Listed Applications: - Telecommunications rooms - Equipment rooms - Main cross-connects - Intermediate cross-connnects - Data centers

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Category 6 24-Port Patch Panel - UNP600-24 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Category 6 24-Port Patch Panel
UNP600-24
CommScope - Uniprise Category 6 24-Port Patch Panel UNP600-24
24 port category 6, 19-inch rack-mounted modular jack panel designed for quick and repeatable configuration of Category 6 circuits. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Features: - 24-port x RJ45 connectors - Universal A/B wiring - Termination options for either T568A or T568B wiring schemes - Offset terminations reduce crosstalk - Insertion life exceeds 750 cycles - Each 6-port module includes cable tie slots (and ties) to quickly secure cables - Includes icon labels with plastic holders for easy port identification - Meets Cat 6 requirements of ISO/IEC 11801 (Class E), EN50173-1 (Class E) and EIA/TIA 568B.2-1 - UL Listed Applications: - Telecommunications rooms - Equipment rooms - Main cross-connects - Intermediate cross-connnects - Data centers

24 port category 6, 19-inch rack-mounted modular jack panel designed for quick and repeatable configuration of Category 6 circuits. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections.
Features:
- 24-port x RJ45 connectors
- Universal A/B wiring
- Termination options for either T568A or T568B wiring schemes
- Offset terminations reduce crosstalk
- Insertion life exceeds 750 cycles
- Each 6-port module includes cable tie slots (and
ties) to quickly secure cables
- Includes icon labels with plastic holders for easy port identification
- Meets Cat 6 requirements of ISO/IEC 11801 (Class E), EN50173-1 (Class E) and EIA/TIA 568B.2-1
- UL Listed
Applications:
- Telecommunications rooms
- Equipment rooms
- Main cross-connects
- Intermediate cross-connnects
- Data centers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number UNP600-24
Product Name CommScope - Uniprise Category 6 24-Port Patch Panel
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details