48 port category 6, 19-inch rack-mounted modular jack panel designed for quick and repeatable configuration of Category 6 circuits. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections.
Features:
- 48-port x RJ45 connectors
- Universal A/B wiring
- Termination options for either T568A or T568B wiring schemes
- Insertion life exceeds 750 cycles
- Each 6-port module includes cable tie slots (and
ties) to quickly secure cables
- Includes icon labels with plastic holders for easy port identification
- Meets Cat 5e requirements of ISO/IEC 11801 (Class E), EN50173-1 (Class E) and EIA/TIA 568B.2-1
- UL Listed
Applications:
- Telecommunications rooms
- Equipment rooms
- Main cross-connects
- Intermediate cross-connnects
- Data centers
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Panels |
| Product Number | UNP500-48 |
| Product Name | CommScope - Uniprise Category 5e 48-Port Patch Panel |
| Port Type | RJ Type (Modular) Connector |