TelephoneStuff.com Bogen Body-Pack with Lavaliere Microphone UBP800

Description
Body-pack with Lavaliere microphone. Features: - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x) - Dimensions: 2-1/4" W x 7-1/4" H x 1-1/8" D - Carrying Weight: 3 oz. (without battery)
Description
Body-pack with Lavaliere microphone. Features: - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x) - Dimensions: 2-1/4" W x 7-1/4" H x 1-1/8" D - Carrying Weight: 3 oz. (without battery)

Suppliers

Company
Product
Description
Supplier Links
Bogen Body-Pack with Lavaliere Microphone - UBP800 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Body-Pack with Lavaliere Microphone
UBP800
Bogen Body-Pack with Lavaliere Microphone UBP800
Body-pack with Lavaliere microphone. Features: - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x) - Dimensions: 2-1/4" W x 7-1/4" H x 1-1/8" D - Carrying Weight: 3 oz. (without battery)

Body-pack with Lavaliere microphone.
Features:
- Audio mute switch allows convenient audio muting while
leaving the transmitter "ON"
- LED indicator: Unit "ON", and "Low Battery Alert"
- Locking 3.5mm mini-jack provides secure connection for
removable microphone
- Convenient, economical operation with AAA alkaline
or NiMH batteries (2x)
- Dimensions: 2-1/4" W x 7-1/4" H x 1-1/8" D
- Carrying Weight: 3 oz. (without battery)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number UBP800
Product Name Bogen Body-Pack with Lavaliere Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details