TelephoneStuff.com Uniden 5.8GHz Digital Caller ID Cordless Phone with Extra.. TRU9565-2

Description
5.8GHz Digital (FHSS) Caller ID Cordless Phone with Dual Keypad and Extra Handset and Charging Cradle. Uniden 5.8GHz Cordless Features: - 5.8 GHz Digital (FHSS) Technology FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - Caller ID/Call Waiting: Displays the name and number of the caller in Call Waiting even while you are on the phone. To activate the Caller ID features, you must subscribe through your telephone company - Handset Speakerphone: Gives you the freedom to use the handset as a speakerphone - Intercom Between Handsets and Base - Blue Backlit Keypad - 70 Transferable Phonebook Locations - 30 Name/Number Caller ID Memory Stores 30 names and numbers in Caller ID memory for easy access - 3-Way Call Conferencing Invite another handset to join in a conversation - VoiceMail Waiting Indicator - Handset Banner Display - 7 Ringer Options (4 Melodies/3 Tones) - Bilingual Menus (Eng/Sp) - Earpiece and Ringer Volume Control - Ringer Off Option - 10 Handset Expandability (Maximum) - Find Lost Handset / Paging Key - Headset Compatible - Wall Mountable - Handset Battery Type: BT-446 NiMH
Description
5.8GHz Digital (FHSS) Caller ID Cordless Phone with Dual Keypad and Extra Handset and Charging Cradle. Uniden 5.8GHz Cordless Features: - 5.8 GHz Digital (FHSS) Technology FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - Caller ID/Call Waiting: Displays the name and number of the caller in Call Waiting even while you are on the phone. To activate the Caller ID features, you must subscribe through your telephone company - Handset Speakerphone: Gives you the freedom to use the handset as a speakerphone - Intercom Between Handsets and Base - Blue Backlit Keypad - 70 Transferable Phonebook Locations - 30 Name/Number Caller ID Memory Stores 30 names and numbers in Caller ID memory for easy access - 3-Way Call Conferencing Invite another handset to join in a conversation - VoiceMail Waiting Indicator - Handset Banner Display - 7 Ringer Options (4 Melodies/3 Tones) - Bilingual Menus (Eng/Sp) - Earpiece and Ringer Volume Control - Ringer Off Option - 10 Handset Expandability (Maximum) - Find Lost Handset / Paging Key - Headset Compatible - Wall Mountable - Handset Battery Type: BT-446 NiMH

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz Digital Caller ID Cordless Phone with Extra.. - TRU9565-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz Digital Caller ID Cordless Phone with Extra..
TRU9565-2
Uniden 5.8GHz Digital Caller ID Cordless Phone with Extra.. TRU9565-2
5.8GHz Digital (FHSS) Caller ID Cordless Phone with Dual Keypad and Extra Handset and Charging Cradle. Uniden 5.8GHz Cordless Features: - 5.8 GHz Digital (FHSS) Technology FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - Caller ID/Call Waiting: Displays the name and number of the caller in Call Waiting even while you are on the phone. To activate the Caller ID features, you must subscribe through your telephone company - Handset Speakerphone: Gives you the freedom to use the handset as a speakerphone - Intercom Between Handsets and Base - Blue Backlit Keypad - 70 Transferable Phonebook Locations - 30 Name/Number Caller ID Memory Stores 30 names and numbers in Caller ID memory for easy access - 3-Way Call Conferencing Invite another handset to join in a conversation - VoiceMail Waiting Indicator - Handset Banner Display - 7 Ringer Options (4 Melodies/3 Tones) - Bilingual Menus (Eng/Sp) - Earpiece and Ringer Volume Control - Ringer Off Option - 10 Handset Expandability (Maximum) - Find Lost Handset / Paging Key - Headset Compatible - Wall Mountable - Handset Battery Type: BT-446 NiMH

5.8GHz Digital (FHSS) Caller ID Cordless Phone with Dual Keypad and Extra Handset and Charging Cradle.
Uniden 5.8GHz Cordless Features:
- 5.8 GHz Digital (FHSS) Technology
FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound
- Caller ID/Call Waiting: Displays the name and number of the caller in Call Waiting even while you are on the phone. To activate the Caller ID features, you must subscribe through your telephone company
- Handset Speakerphone: Gives you the freedom to use the handset as a speakerphone
- Intercom Between Handsets and Base
- Blue Backlit Keypad
- 70 Transferable Phonebook Locations
- 30 Name/Number Caller ID Memory Stores 30 names and numbers in Caller ID memory for easy access
- 3-Way Call Conferencing
Invite another handset to join in a conversation
- VoiceMail Waiting Indicator
- Handset Banner Display
- 7 Ringer Options (4 Melodies/3 Tones)
- Bilingual Menus (Eng/Sp)
- Earpiece and Ringer Volume Control
- Ringer Off Option
- 10 Handset Expandability (Maximum)
- Find Lost Handset / Paging Key
- Headset Compatible
- Wall Mountable
- Handset Battery Type: BT-446 NiMH

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number TRU9565-2
Product Name Uniden 5.8GHz Digital Caller ID Cordless Phone with Extra..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details