The kit includes consumables for 500 connectors.
Features
- This kit contains the following:
- Instructions, Anaerobic-Cure Glass-Insert MM connectors
- Instructions, Anaerobic-Cure SC/FC/ST Compatible connectors
- Instructions, Anaerobic-Cure LC Connectors
- Instructions, Crimp tool Enhancements
- Instructions, Jacket Stripper
- Instructions, Fiber Stripper
- Instructions, No-Nik
- Instructions, Microscope
- Tweezers
- Jacket Stripping Tool
- 3 AAA Batteries
- 2 Anaerobic Adhesive and Primer 3cc Syringe and Tips
- 2 Bottle
- 2 Universal Polishing Puck
- Rubber Polishing Pad
- Glass Plate
- 1pk Lapping Film, yellow, 12 micron m, 50 sheets
- 1pk Lapping Film, gray, 3 micron m, 50 sheets
- 1pk Lapping film, white, 0.3 micron m, 50 sheets
- Aramid Yarn Crimp Tool
- Strip gauge ST/SC
- Miscroscope, 200x
- Replacement Bulb for Microscope
- No-Nick Stripper
- Scissors
- Miller Tool
- 1pk of 100 pieces Music Wire
- 3 Razor Blades
- Ruby Scribe
- Permanent Marker
- Platic Box
- MSDS, Anaerobic Adhesive
- MSDS, ANaerobic Primer
- 1 Tool Bag, Red Anaerobic
- Adapter, Microscope, 1.25mm
- 3 Pad, Green Rubber
- 1 Puck, LC hand, Sprung Single
- Crimp Tool
- Gauge Card, Strip Length
- MSDS, Compressed Air
- Syringe, 3cc
- 2 Adhesive, Anaerobic 10 ml
- 2 Primer, Anaerobic 52 ml/pmp
- 1pk Lapping film, clear, 50 sheets
- 12 Wipes, Alcohol
- Compressed Air
- 20 Syringe Tip, 1.5
This item contains compressed air. It may only be shipped via ground shipping.
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | TKT-ANAEROBIC |
| Product Name | Corning Cable Anaerobic-Cure Fiber Installation Tool Kit |