The 8 piece tool kit provides the right balance of multi-tasking tools all contained in a conventional belt pouch. All tools are easy to use and will complete almost all assembly tasks found on a job site.
Hubbell Impact Tool Kit Includes:
- 1 - Punch down tool
- 1 - 110 blade
- 1 - 66 blade
- 1 - Snips
- 1 - Belt pouch
- 1 - 4-bit screwdriver
- 1 - UTP/STP cable stripper/cutter
- 1 - Maglite
- 1 - Snap-X termination aide with removable lanyard
Features:
- For 28-22 AWG solid or stranded wire
- Twist and lock 110 and 66 blades
- Screwdriver bits include:#4, #6 slotted; #2, #3 Philips
- Stripper works on UTP and STP cables
- Rubber-embedded handle
- Fiskar snips with stainless steel blades and long, leverage handle with high visibility orange color
- Strip notches on upper blade
- Durable Black nylon belt pouch fits up to 2.5" belt
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | TK8 |
| Product Name | Hubbell 8 Piece Impact Tool Kit |