TelephoneStuff.com Telemergency Ltd. Telephone Wireless Pendant Emergency.. TEL-2000

Description
Telemergency 2000 telephone wireless pendant emergency help system is ideal for those who are hearing impaired or sight impaired. With the push of a button on a wireless remote, a loud internal alarm and the speakerphone is activated to get the help needed. Emergency Help System Features: - Answer incoming calls with the press of button on wireless remote which activates room speakerphone - Announces caller ID - No monthly fees - Room speakerphone - Wireless dual remote has 80 ft. range from base (inside or outside) - Answer incoming telephone calls and activate room speakerphone up to 20 ft. from base - Amplified Handset (adjustable) Tone control - Talking big button keypad - LCD display shows: - Up to 64 telephone numbers - Time - Date - 90dB Amplified Ringer with pitch control (adjustable) - Visual ringer flashing LED - Holds up to 30 numbers in phone directory - EZ voice guide - Operates for up to 12 hours of AC power in power outage (AA alkaline batteries required, not included) - Color: White
Description
Telemergency 2000 telephone wireless pendant emergency help system is ideal for those who are hearing impaired or sight impaired. With the push of a button on a wireless remote, a loud internal alarm and the speakerphone is activated to get the help needed. Emergency Help System Features: - Answer incoming calls with the press of button on wireless remote which activates room speakerphone - Announces caller ID - No monthly fees - Room speakerphone - Wireless dual remote has 80 ft. range from base (inside or outside) - Answer incoming telephone calls and activate room speakerphone up to 20 ft. from base - Amplified Handset (adjustable) Tone control - Talking big button keypad - LCD display shows: - Up to 64 telephone numbers - Time - Date - 90dB Amplified Ringer with pitch control (adjustable) - Visual ringer flashing LED - Holds up to 30 numbers in phone directory - EZ voice guide - Operates for up to 12 hours of AC power in power outage (AA alkaline batteries required, not included) - Color: White

Suppliers

Company
Product
Description
Supplier Links
Telemergency Ltd. Telephone Wireless Pendant Emergency.. - TEL-2000 - TelephoneStuff.com
Huntington Beach, CA, USA
Telemergency Ltd. Telephone Wireless Pendant Emergency..
TEL-2000
Telemergency Ltd. Telephone Wireless Pendant Emergency.. TEL-2000
Telemergency 2000 telephone wireless pendant emergency help system is ideal for those who are hearing impaired or sight impaired. With the push of a button on a wireless remote, a loud internal alarm and the speakerphone is activated to get the help needed. Emergency Help System Features: - Answer incoming calls with the press of button on wireless remote which activates room speakerphone - Announces caller ID - No monthly fees - Room speakerphone - Wireless dual remote has 80 ft. range from base (inside or outside) - Answer incoming telephone calls and activate room speakerphone up to 20 ft. from base - Amplified Handset (adjustable) Tone control - Talking big button keypad - LCD display shows: - Up to 64 telephone numbers - Time - Date - 90dB Amplified Ringer with pitch control (adjustable) - Visual ringer flashing LED - Holds up to 30 numbers in phone directory - EZ voice guide - Operates for up to 12 hours of AC power in power outage (AA alkaline batteries required, not included) - Color: White

Telemergency 2000 telephone wireless pendant emergency help system is ideal for those who are hearing impaired or sight impaired. With the push of a button on a wireless remote, a loud internal alarm and the speakerphone is activated to get the help needed.
Emergency Help System Features:
- Answer incoming calls with the press of button on wireless remote which activates room speakerphone
- Announces caller ID
- No monthly fees
- Room speakerphone
- Wireless dual remote has 80 ft. range from base (inside or outside)
- Answer incoming telephone calls and activate room speakerphone up to 20 ft. from base
- Amplified Handset (adjustable)
Tone control
- Talking big button keypad
- LCD display shows:
- Up to 64 telephone numbers
- Time
- Date
- 90dB Amplified Ringer with pitch control (adjustable)
- Visual ringer flashing LED
- Holds up to 30 numbers in phone directory
- EZ voice guide
- Operates for up to 12 hours of AC power in power outage (AA alkaline batteries required, not included)
- Color: White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number TEL-2000
Product Name Telemergency Ltd. Telephone Wireless Pendant Emergency..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details