TelephoneStuff.com Chatsworth Products T-Series SteelFrame Cabinet T107A

Description
T-Series SteelFrame Cabinet with Vertical Exhaust Duct System and side panels. Cabinet Features: - Dimensions: 24" W x 85" H x 45.4" D - Multi-mount rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed - 20-34" H vertical exhaust duct system - Available colors: - Gray - White - Black - Doors: - No front or rear doors - Solid plexiglass front/solid metal rear - Vented plexiglass front/perforated metal rear - Curved perforated metal front/perforated metal rear - Curved perforated metal front/Double-perfora ted metal rear - Curved perforated metal front/solid metal rear door with seal
Description
T-Series SteelFrame Cabinet with Vertical Exhaust Duct System and side panels. Cabinet Features: - Dimensions: 24" W x 85" H x 45.4" D - Multi-mount rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed - 20-34" H vertical exhaust duct system - Available colors: - Gray - White - Black - Doors: - No front or rear doors - Solid plexiglass front/solid metal rear - Vented plexiglass front/perforated metal rear - Curved perforated metal front/perforated metal rear - Curved perforated metal front/Double-perfora ted metal rear - Curved perforated metal front/solid metal rear door with seal

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products T-Series SteelFrame Cabinet - T107A - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products T-Series SteelFrame Cabinet
T107A
Chatsworth Products T-Series SteelFrame Cabinet T107A
T-Series SteelFrame Cabinet with Vertical Exhaust Duct System and side panels. Cabinet Features: - Dimensions: 24" W x 85" H x 45.4" D - Multi-mount rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed - 20-34" H vertical exhaust duct system - Available colors: - Gray - White - Black - Doors: - No front or rear doors - Solid plexiglass front/solid metal rear - Vented plexiglass front/perforated metal rear - Curved perforated metal front/perforated metal rear - Curved perforated metal front/Double-perfora ted metal rear - Curved perforated metal front/solid metal rear door with seal

T-Series SteelFrame Cabinet with Vertical Exhaust Duct System and side panels.
Cabinet Features:
- Dimensions: 24" W x 85" H x 45.4" D
- Multi-mount rails
- Static load rating 1200lbs
- Lockable reversable doors
- Includes a vertical cabling ring section
- Vented top panel with 6 edge protected cable access ports providing cable access wherever needed
- 20-34" H vertical exhaust duct system
- Available colors:
- Gray
- White
- Black
- Doors:
- No front or rear doors
- Solid plexiglass front/solid metal rear
- Vented plexiglass front/perforated metal rear
- Curved perforated metal front/perforated metal rear
- Curved perforated metal front/Double-perforated metal rear
- Curved perforated metal front/solid metal rear door with seal

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number T107A
Product Name Chatsworth Products T-Series SteelFrame Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 142787 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details