TelephoneStuff.com Southwest Data Products Multi Function Floor Cabinet SWE5004

Description
Multi Function Floor Cabinet provides a secure small floor mounted cabinet to house servers and data wiring devices. Floor Cabinet Features: - Various heights to fit under counters and desks - 19 inch wide rack mounting unit - Vented sides - Available optional doors (Purchased separately): - Plexiglas (UPLX) - Perforated (UPRF) - Solid Steel (USTL) - Front door and rear doors are field reversible - Locks installed on front and rear doors - Smaller cabinets are stackable - All welded steel construction - Cage nut mounting rails (2 pair) are fully adjustable front to rear with bag of (24) M6 caged nuts and screws included - Four 2 inch cable entry knockouts in front and rear - Provided with fan holes top and bottom - Leveling feet included - Constructed from carbon steel - All welded construction - Front and rear caged nut rails punched on EIA standards and fully adjustable - Door frames are constructed from carbon steel - Available Colors: Black and IBM White
Description
Multi Function Floor Cabinet provides a secure small floor mounted cabinet to house servers and data wiring devices. Floor Cabinet Features: - Various heights to fit under counters and desks - 19 inch wide rack mounting unit - Vented sides - Available optional doors (Purchased separately): - Plexiglas (UPLX) - Perforated (UPRF) - Solid Steel (USTL) - Front door and rear doors are field reversible - Locks installed on front and rear doors - Smaller cabinets are stackable - All welded steel construction - Cage nut mounting rails (2 pair) are fully adjustable front to rear with bag of (24) M6 caged nuts and screws included - Four 2 inch cable entry knockouts in front and rear - Provided with fan holes top and bottom - Leveling feet included - Constructed from carbon steel - All welded construction - Front and rear caged nut rails punched on EIA standards and fully adjustable - Door frames are constructed from carbon steel - Available Colors: Black and IBM White

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Multi Function Floor Cabinet - SWE5004 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Multi Function Floor Cabinet
SWE5004
Southwest Data Products Multi Function Floor Cabinet SWE5004
Multi Function Floor Cabinet provides a secure small floor mounted cabinet to house servers and data wiring devices. Floor Cabinet Features: - Various heights to fit under counters and desks - 19 inch wide rack mounting unit - Vented sides - Available optional doors (Purchased separately): - Plexiglas (UPLX) - Perforated (UPRF) - Solid Steel (USTL) - Front door and rear doors are field reversible - Locks installed on front and rear doors - Smaller cabinets are stackable - All welded steel construction - Cage nut mounting rails (2 pair) are fully adjustable front to rear with bag of (24) M6 caged nuts and screws included - Four 2 inch cable entry knockouts in front and rear - Provided with fan holes top and bottom - Leveling feet included - Constructed from carbon steel - All welded construction - Front and rear caged nut rails punched on EIA standards and fully adjustable - Door frames are constructed from carbon steel - Available Colors: Black and IBM White

Multi Function Floor Cabinet provides a secure small floor mounted cabinet to house servers and data wiring devices.
Floor Cabinet Features:
- Various heights to fit under counters and desks
- 19 inch wide rack mounting unit
- Vented sides
- Available optional doors (Purchased separately):
- Plexiglas (UPLX)
- Perforated (UPRF)
- Solid Steel (USTL)
- Front door and rear doors are field reversible
- Locks installed on front and rear doors
- Smaller cabinets are stackable
- All welded steel construction
- Cage nut mounting rails (2 pair) are fully adjustable front to rear with bag of (24) M6 caged nuts and screws included
- Four 2 inch cable entry knockouts in front and rear
- Provided with fan holes top and bottom
- Leveling feet included
- Constructed from carbon steel
- All welded construction
- Front and rear caged nut rails punched on EIA standards and fully adjustable
- Door frames are constructed from carbon steel
- Available Colors: Black and IBM White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE5004
Product Name Southwest Data Products Multi Function Floor Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene, Polyamide, Polyethylene
Height 3.94 inch (100 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details