TelephoneStuff.com Southwest Data Products LDF Wall Cabinet 24 Inches W x 7.. SWE4448-CLC

Description
LDF Wall Cabinet 24" W x 7" D x 32" H with Corbin Lock features compact shallow design which is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 3U rack space for 19" hubs, UPS etc. - Additional 3U rack space for 19" patch panels that hinges down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" conduit knockouts on all sides and standard WM 4000 raceway top and bottom - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - SWE706-53CFM Quiet Fan and Filter in bottom of cabinet (optional top placement) - Door is field reversible from left to right - UL Listed - Mounting provisions for duplex electrical box - Multiple cable tie off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Corbin CAT60 lock installed - Constructed from 16 gauge carbon steel fully welded - Mounting rails are provided with #10-32 hardware - 100 lb Capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17" deep and 3 passive rack units - SWETK Thermostat Kit installed - SWEFGK Filter/Gasket kit installed - Powder coated finish - Colors available: IBM White and Black
Description
LDF Wall Cabinet 24" W x 7" D x 32" H with Corbin Lock features compact shallow design which is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 3U rack space for 19" hubs, UPS etc. - Additional 3U rack space for 19" patch panels that hinges down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" conduit knockouts on all sides and standard WM 4000 raceway top and bottom - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - SWE706-53CFM Quiet Fan and Filter in bottom of cabinet (optional top placement) - Door is field reversible from left to right - UL Listed - Mounting provisions for duplex electrical box - Multiple cable tie off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Corbin CAT60 lock installed - Constructed from 16 gauge carbon steel fully welded - Mounting rails are provided with #10-32 hardware - 100 lb Capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17" deep and 3 passive rack units - SWETK Thermostat Kit installed - SWEFGK Filter/Gasket kit installed - Powder coated finish - Colors available: IBM White and Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products LDF Wall Cabinet 24 Inches W x 7.. - SWE4448-CLC - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products LDF Wall Cabinet 24 Inches W x 7..
SWE4448-CLC
Southwest Data Products LDF Wall Cabinet 24 Inches W x 7.. SWE4448-CLC
LDF Wall Cabinet 24" W x 7" D x 32" H with Corbin Lock features compact shallow design which is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 3U rack space for 19" hubs, UPS etc. - Additional 3U rack space for 19" patch panels that hinges down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" conduit knockouts on all sides and standard WM 4000 raceway top and bottom - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - SWE706-53CFM Quiet Fan and Filter in bottom of cabinet (optional top placement) - Door is field reversible from left to right - UL Listed - Mounting provisions for duplex electrical box - Multiple cable tie off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Corbin CAT60 lock installed - Constructed from 16 gauge carbon steel fully welded - Mounting rails are provided with #10-32 hardware - 100 lb Capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17" deep and 3 passive rack units - SWETK Thermostat Kit installed - SWEFGK Filter/Gasket kit installed - Powder coated finish - Colors available: IBM White and Black

LDF Wall Cabinet 24" W x 7" D x 32" H with Corbin Lock features compact shallow design which is ideal for small premise, school, and office spaces.
Wall Cabinet Features:
- Houses 19" multimedia cross connect panels and active network equipment in one cabinet
- 3U rack space for 19" hubs, UPS etc.
- Additional 3U rack space for 19" patch panels that hinges down for front access of terminations
- Optional rail placement provides for deeper equipment mounting (28" deep)
- Cable entrance points include 1/2" conduit knockouts on all sides and standard WM 4000 raceway top and bottom
- Secure environment with lock installed on front door
- Vented construction provides dissipation of 160 watts without fan
- SWE706-53CFM Quiet Fan and Filter in bottom of cabinet (optional top placement)
- Door is field reversible from left to right
- UL Listed
- Mounting provisions for duplex electrical box
- Multiple cable tie off points for cable management
- Multiple mounting holes in rear allow for variances in wall studs when mounting
- Ground studs for grounding door to base
- Corbin CAT60 lock installed
- Constructed from 16 gauge carbon steel fully welded
- Mounting rails are provided with #10-32 hardware
- 100 lb Capacity
- Multiple mounting holes on 16" stud centers
- 3u vertical oriented rack space 17" deep and 3 passive rack units
- SWETK Thermostat Kit installed
- SWEFGK Filter/Gasket kit installed
- Powder coated finish
- Colors available: IBM White and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE4448-CLC
Product Name Southwest Data Products LDF Wall Cabinet 24 Inches W x 7..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.00 inch (305 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details