TelephoneStuff.com Southwest Data Products LDF Wall Cabinet SWE4446

Description
LDF Wall Cabinet has a compact shallow design that is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Holds a 19" multimedia cross connect panels and active network equipment in one cabinet - 5u rack space for 19" hubs, UPS etc. - Additional 4u rack space for 19” patch panels that hinges down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" and 1 1/2" Conduit Knockouts on all sides and standard WM 4000 Raceway Top and Bottom - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Top and Bottom of cabinet accepts optional fan kit - Door is field reversible from left to right - UL1950 compliant - Powder coated finish - Mounting provisions for duplex electrical box - Multiple cable tie off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base
Description
LDF Wall Cabinet has a compact shallow design that is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Holds a 19" multimedia cross connect panels and active network equipment in one cabinet - 5u rack space for 19" hubs, UPS etc. - Additional 4u rack space for 19” patch panels that hinges down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" and 1 1/2" Conduit Knockouts on all sides and standard WM 4000 Raceway Top and Bottom - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Top and Bottom of cabinet accepts optional fan kit - Door is field reversible from left to right - UL1950 compliant - Powder coated finish - Mounting provisions for duplex electrical box - Multiple cable tie off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products LDF Wall Cabinet - SWE4446 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products LDF Wall Cabinet
SWE4446
Southwest Data Products LDF Wall Cabinet SWE4446
LDF Wall Cabinet has a compact shallow design that is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Holds a 19" multimedia cross connect panels and active network equipment in one cabinet - 5u rack space for 19" hubs, UPS etc. - Additional 4u rack space for 19” patch panels that hinges down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" and 1 1/2" Conduit Knockouts on all sides and standard WM 4000 Raceway Top and Bottom - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Top and Bottom of cabinet accepts optional fan kit - Door is field reversible from left to right - UL1950 compliant - Powder coated finish - Mounting provisions for duplex electrical box - Multiple cable tie off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base

LDF Wall Cabinet has a compact shallow design that is ideal for small premise, school, and office spaces.
Wall Cabinet Features:
- Available with or without Dual Corbin Locks (CAT60)
- Holds a 19" multimedia cross connect panels and active
network equipment in one cabinet
- 5u rack space for 19" hubs, UPS etc.
- Additional 4u rack space for 19” patch panels that hinges down for front access of terminations
- Optional rail placement provides for deeper equipment
mounting (28" deep)
- Cable entrance points include 1/2" and 1 1/2" Conduit Knockouts on all sides and standard WM 4000 Raceway Top and Bottom
- Secure environment with lock installed on front door
- Vented construction provides dissipation of 160 watts
without fan
- Top and Bottom of cabinet accepts optional fan kit
- Door is field reversible from left to right
- UL1950 compliant
- Powder coated finish
- Mounting provisions for duplex electrical box
- Multiple cable tie off points for cable management
- Multiple mounting holes in rear allow for variances in wall studs when mounting
- Ground studs for grounding door to base

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE4446
Product Name Southwest Data Products LDF Wall Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 20.12 inch (511 mm)
Width 17.72 inch (450 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details